Philips logo

Philips Lumea Essential Intense pulsed light (IPL) Blue, Grey, Purple

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22742
Info modified on:
14 Mar 2024, 17:15:39
Short summary description Philips Lumea Essential Intense pulsed light (IPL) Blue, Grey, Purple:

Philips Lumea Essential, Blue, Grey, Purple, Intense pulsed light (IPL), 10 min, 1, 2, 3, 4, 1, 2, 3, 4, 3,2 cm²

Long summary description Philips Lumea Essential Intense pulsed light (IPL) Blue, Grey, Purple:

Philips Lumea Essential. Product colour: Blue, Grey, Purple, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 10 min. Power source: AC/Battery. Width: 60 mm, Depth: 40 mm, Height: 160 mm. Package type: Box, Package weight: 773 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.