Philips logo

Philips Essential Care BHD006/10 hair dryer 1600 W Blue, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104404
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Essential Care BHD006/10 hair dryer 1600 W Blue, Grey:

Philips Essential Care BHD006/10, DC, Blue, Grey, Hanging loop, 1,8 m, 1600 W, 110-240 V

Long summary description Philips Essential Care BHD006/10 hair dryer 1600 W Blue, Grey:

Philips Essential Care BHD006/10. Motor type: DC. Product colour: Blue, Grey, Hanging type: Hanging loop, Cord length: 1,8 m. Power: 1600 W, AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz. Weight: 320 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.