Philips BDP2900/93, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, 5.1 channels, Night Mode
Philips BDP2900/93. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, Audio output channels: 5.1 channels, Sound enhancement technology: Night Mode. Video formats supported: AVI, DIVX, H.264, M2TS, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, XVID, Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, VCD, Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n)