Philips AZ700T/12, Analog, FM, Player, CD, CD-R, CD-RW, Fast Backward, Fast forward, Next, Previous, Repeat, Shuffle, 12 W
Philips AZ700T/12. Tuner type: Analog, Supported radio bands: FM. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Repeat, Shuffle. RMS rated power: 12 W. Audio formats supported: MP3. Display type: LCD