Philips AZ329/61, Analog, FM, Player, CD, CD-R, CD-RW, Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle, 2 W
Philips AZ329/61. Tuner type: Analog, Supported radio bands: FM. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle. RMS rated power: 2 W. Display type: LCD. Product colour: Black, Volume control: Rotary