Philips logo

Philips AZ328/12 CD player Portable CD player Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128822
Info modified on:
12 Oct 2023, 10:19:14
Short summary description Philips AZ328/12 CD player Portable CD player Black:

Philips AZ328/12, 2 kg, Black, Portable CD player

Long summary description Philips AZ328/12 CD player Portable CD player Black:

Philips AZ328/12. RMS rated power: 2 W. Supported radio bands: FM. Device type: Portable CD player, Product colour: Black, Cassette deck technology: Mechanical. Display type: LCD. Weight: 2 kg, Main unit dimensions (WxDxH): 299 x 240 x 132 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.