Philips AZ1890T/12, Digital, FM, Player, CD, CD-R, CD-RW, Fast Backward, Fast forward, Next, Playlist, Previous, Repeat, Shuffle, 10 W
Philips AZ1890T/12. Tuner type: Digital, Supported radio bands: FM. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Playlist, Previous, Repeat, Shuffle. RMS rated power: 10 W. Product colour: Black. Headphone connectivity: 3.5 mm