Philips logo

Philips AZ1837/73 CD player Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30236
Info modified on:
12 Oct 2023, 10:19:12
Short summary description Philips AZ1837/73 CD player Black:

Philips AZ1837/73, 1,8 kg, Black

Long summary description Philips AZ1837/73 CD player Black:

Philips AZ1837/73. Audio system: Stereo, Audio formats supported: MP3, WMA. RMS rated power: 2 W. Supported radio bands: FM. Product colour: Black, Disc loading type: Top. Display type: LCD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.