Philips logo

Philips AVR9900/12 AV receiver 130 W 7.1 channels Surround Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119610
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AVR9900/12 AV receiver 130 W 7.1 channels Surround Black:

Philips AVR9900/12, 130 W, 7.1 channels, Surround, 24-bit/192kHz, 24-bit/192kHz, 100 dB

Long summary description Philips AVR9900/12 AV receiver 130 W 7.1 channels Surround Black:

Philips AVR9900/12. Power output per channel (20-20KHz@8 Ohm): 130 W, Audio output channels: 7.1 channels, Receiver type: Surround. Connectivity technology: Wired. Supported radio bands: AM, FM. AC input voltage: 230 V, AC input frequency: 50 Hz, Power consumption (typical): 435 W. Width: 435 mm, Depth: 394 mm, Height: 167 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.