Philips AquaTouch AT940/18, Rotation shaver, Black, Metallic, LED, HQ9, Battery, Lithium-Ion (Li-Ion)
Philips AquaTouch AT940/18. Shaver system: Rotation shaver, Product colour: Black, Metallic, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h