Philips logo

Philips AJL303/12 radio Clock Digital Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119160
Info modified on:
14 Mar 2024, 17:07:55
Short summary description Philips AJL303/12 radio Clock Digital Grey:

Philips AJL303/12, Clock, Digital, FM, 0,5 W, MP3, WMA, 8,89 cm (3.5")

Long summary description Philips AJL303/12 radio Clock Digital Grey:

Philips AJL303/12. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 0,5 W, Audio formats supported: MP3, WMA. Display diagonal: 8,89 cm (3.5"), Backlight colour: White, Display resolution: 320 x 240 pixels. Product colour: Grey, Volume control: Rotary. Dimensions (WxDxH): 100 x 38 x 82 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.