Channel partners
Manufacturers
Partners
More
Country:
Language:
English (AU)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22414489 data-sheets &
36831 brands
– register (free)
Air Purifiers
Philips AC2729/10 air purifier 65 m² Black, White
Philips AC2729/10 air purifier 65 m² Black, White
Edit this data-sheet
Slide 1 of 11
Embed the product datasheet into your content
XML product data for Philips AC2729/10
XML doc
Icecat LIVE: JS for Philips AC2729/10
Icecat Live DOC
JSON product data for Philips AC2729/10
JSON DOC
CSV product data for Philips AC2729/10
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
AC2729/10
Product code:
AC2729/10
GTIN (EAN/UPC):
8710103865711
Category:
Air Purifiers
Icecat Product ID:
60162663
Data-sheet quality:
created/standardized by Icecat
Product views:
151720
Info modified on:
15 May 2025, 23:54:17
Test certificate (219 KB)
Philips AC2729/10 (Icecat)
Short summary description Philips AC2729/10 air purifier 65 m² Black, White:
Philips AC2729/10, 250 m³/h
Long summary description Philips AC2729/10 air purifier 65 m² Black, White:
Philips AC2729/10. Air purify rate: 250 m³/h
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Philips AC2729/10
XML doc
Icecat LIVE: JS for Philips AC2729/10
Icecat Live DOC
JSON product data for Philips AC2729/10
JSON DOC
CSV product data for Philips AC2729/10
CSV DOC
3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE