Philips DVD-RW 2x 4.7GB / 120min SP(10), 10 pc(s), 4,7 GB
Philips DVD-RW 2x 4.7GB / 120min SP(10). Native capacity: 4,7 GB, Quantity per pack: 10 pc(s), Recording time: 120 min. Dimensions (WxDxH): 142 x 142 x 28 mm. DVD write speed: 2x