Philips logo

Philips Pentura Mini LED energy-saving lamp Warm white 3000 K 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52167
Info modified on:
10 Aug 2024, 09:18:45
Short summary description Philips Pentura Mini LED energy-saving lamp Warm white 3000 K 10 W:

Philips Pentura Mini LED, 10 W, 950 lm, Warm white

Long summary description Philips Pentura Mini LED energy-saving lamp Warm white 3000 K 10 W:

Philips Pentura Mini LED. Bulb power: 10 W, Luminous flux: 950 lm, Light colour: Warm white, Colour temperature: 3000 K, Beam angle (max): 135°, Color Rendering Index (CRI): 80, Power factor: 0,9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.