Philips logo

Philips Star Wars 71795/99/16 table lamp Non-changeable bulb(s) 2,3 W LED Multicolour

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82993
Info modified on:
26 Jul 2024, 09:15:37
Short summary description Philips Star Wars 71795/99/16 table lamp Non-changeable bulb(s) 2,3 W LED Multicolour:

Philips Star Wars 71795/99/16, Multicolour, Resin, Children's room, Expressive, IP20, III

Long summary description Philips Star Wars 71795/99/16 table lamp Non-changeable bulb(s) 2,3 W LED Multicolour:

Philips Star Wars 71795/99/16. Product colour: Multicolour, Material: Resin, Suitable location: Children's room. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb power: 2,3 W. Suitable for light type: Ambience. Power source type: AC, Input voltage: 220-240 V, AC input voltage: 220-240 V. Height: 244 mm, Width: 140 mm, Depth: 140 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.