Philips logo

Philips LivingColors 7099860PU mood lighting 8 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51826
Info modified on:
30 Apr 2024, 21:11:50
Short summary description Philips LivingColors 7099860PU mood lighting 8 W:

Philips LivingColors 7099860PU, 1 bulb(s), 8 W, 20000 h, Blue, Green, Orange, Red, Variable, Kids, White

Long summary description Philips LivingColors 7099860PU mood lighting 8 W:

Philips LivingColors 7099860PU. Number of bulbs: 1 bulb(s), Bulb power: 8 W, Bulb lifetime: 20000 h. Product colour: White, Suitable location: Bedroom, Children's room, Living room, International Protection (IP) code: IP20. Input voltage: 100-240 V, AC input voltage: 100-240 V. Width: 222 mm, Depth: 165 mm, Height: 150 mm. Package width: 248 mm, Package depth: 248 mm, Package height: 165 mm

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.