Philips logo

Philips 6500 series 65PUS6554/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50343
Info modified on:
27 May 2024, 16:33:23
Short summary description Philips 6500 series 65PUS6554/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 6500 series 65PUS6554/12, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6500 series 65PUS6554/12 TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 6500 series 65PUS6554/12. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.