Philips logo

Philips Elevation 60PFL8708S/12 TV 152,4 cm (60") Full HD Smart TV Wi-Fi Black 450 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203401
Info modified on:
02 Nov 2024, 09:46:41
Short summary description Philips Elevation 60PFL8708S/12 TV 152,4 cm (60") Full HD Smart TV Wi-Fi Black 450 cd/m²:

Philips Elevation 60PFL8708S/12, 152,4 cm (60"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips Elevation 60PFL8708S/12 TV 152,4 cm (60") Full HD Smart TV Wi-Fi Black 450 cd/m²:

Philips Elevation 60PFL8708S/12. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 900 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
3D tour
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.