Philips logo

Philips Cinema 21:9 56PFL9954H/98 TV 142,2 cm (56") WQXGA Wi-Fi Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140238
Info modified on:
31 Oct 2024, 12:05:30
Short summary description Philips Cinema 21:9 56PFL9954H/98 TV 142,2 cm (56") WQXGA Wi-Fi Black:

Philips Cinema 21:9 56PFL9954H/98, 142,2 cm (56"), 2560 x 1080 pixels, WQXGA, LCD, Wi-Fi, Black

Long summary description Philips Cinema 21:9 56PFL9954H/98 TV 142,2 cm (56") WQXGA Wi-Fi Black:

Philips Cinema 21:9 56PFL9954H/98. Display diagonal: 142,2 cm (56"), Display resolution: 2560 x 1080 pixels, HD type: WQXGA, Display technology: LCD, Native aspect ratio: 21:9. Wi-Fi, Ethernet LAN. Product colour: Black

3D tour
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.