Philips logo

Philips 7500 series 50PUS7505/12 Refurb Grade A+ 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41817
Info modified on:
27 May 2024, 14:33:58
Short summary description Philips 7500 series 50PUS7505/12 Refurb Grade A+ 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 7500 series 50PUS7505/12 Refurb Grade A+, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 7500 series 50PUS7505/12 Refurb Grade A+ 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 7500 series 50PUS7505/12 Refurb Grade A+. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.