Philips 6500 series 50PFH6510/88, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
Philips 6500 series 50PFH6510/88. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver