Philips logo

Philips 46PFL8605H/12 TV 116,8 cm (46") Full HD Black 450 cd/m²

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145576
Info modified on:
02 Nov 2024, 10:19:38
Short summary description Philips 46PFL8605H/12 TV 116,8 cm (46") Full HD Black 450 cd/m²:

Philips 46PFL8605H/12, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LED, 3D, Black

Long summary description Philips 46PFL8605H/12 TV 116,8 cm (46") Full HD Black 450 cd/m²:

Philips 46PFL8605H/12. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Display brightness: 450 cd/m², Response time: 1 ms, Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.