Philips 46PFL7705D/F7, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black
Philips 46PFL7705D/F7. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: 120Hz Clear LCD, Display brightness: 450 cd/m², Response time: 2 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black