Philips 3800 series 46PFL3807K/02, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Philips 3800 series 46PFL3807K/02. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black