Philips logo

Philips myKidsRoom 44511/19/16 baby night-light Pink 1 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85418
Info modified on:
19 Jan 2025, 13:03:09
Short summary description Philips myKidsRoom 44511/19/16 baby night-light Pink 1 W:

Philips myKidsRoom 44511/19/16, Pink, Synthetics, Expressive, Children's room, Warm white, 1 bulb(s)

Long summary description Philips myKidsRoom 44511/19/16 baby night-light Pink 1 W:

Philips myKidsRoom 44511/19/16. Product colour: Pink, Housing material: Synthetics, Lighting style: Expressive. Light colour: Warm white, Number of bulbs: 1 bulb(s), Colour temperature: 2700 K. International Protection (IP) code: IP20, Protection class: III. Bulb power: 1 W, Replacement bulb power (max): 1 W. Width: 102 mm, Depth: 111 mm, Height: 101 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.