Philips logo

Philips myKidsRoom 445023316 baby night-light Green 1,2 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77326
Info modified on:
27 May 2024, 13:30:05
EU Energy Label (172 KB)
Short summary description Philips myKidsRoom 445023316 baby night-light Green 1,2 W:

Philips myKidsRoom 445023316, Green, Synthetic, Expressive, Children's room, Warm white, 2 bulb(s)

Long summary description Philips myKidsRoom 445023316 baby night-light Green 1,2 W:

Philips myKidsRoom 445023316. Product colour: Green, Housing material: Synthetic, Lighting style: Expressive. Light colour: Warm white, Number of bulbs: 2 bulb(s), Service life of lamp: 20000 h. International Protection (IP) code: IP20, Protection class: III. Bulb power: 1,2 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 147 mm, Depth: 161 mm, Height: 178 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.