Philips 6000 series 42PFL6007G/78, 106,7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Stainless steel
Philips 6000 series 42PFL6007G/78. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 360 cd/m², Native aspect ratio: 16:9. Digital signal format system: SBTVD/ISDB-Tb. Wi-Fi, Ethernet LAN. Product colour: Stainless steel