Philips logo

Philips Essence 42PES0001D/10 TV 106,7 cm (42") Full HD Black 500 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193968
Info modified on:
14 Mar 2024, 15:16:10
Short summary description Philips Essence 42PES0001D/10 TV 106,7 cm (42") Full HD Black 500 cd/m²:

Philips Essence 42PES0001D/10, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips Essence 42PES0001D/10 TV 106,7 cm (42") Full HD Black 500 cd/m²:

Philips Essence 42PES0001D/10. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.