Philips logo

Philips Cineos 37PF9731D/10 TV 94 cm (37") Full HD Black 550 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155428
Info modified on:
14 Mar 2024, 17:08:21
Short summary description Philips Cineos 37PF9731D/10 TV 94 cm (37") Full HD Black 550 cd/m²:

Philips Cineos 37PF9731D/10, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips Cineos 37PF9731D/10 TV 94 cm (37") Full HD Black 550 cd/m²:

Philips Cineos 37PF9731D/10. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 3 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.