Philips logo

Philips CoreLine Panel RC132V ceiling lighting LED 29 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48681
Info modified on:
27 May 2024, 14:18:12
Short summary description Philips CoreLine Panel RC132V ceiling lighting LED 29 W:

Philips CoreLine Panel RC132V, LED, 4000 K, 3600 lm, IP20, IP44, White

Long summary description Philips CoreLine Panel RC132V ceiling lighting LED 29 W:

Philips CoreLine Panel RC132V. Product colour: White, Suitable location: Universal, Shape: Rectangle. Bulb type: LED, Total power: 29 W, Light colour: Neutral white. Power source type: AC, Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 595 mm, Depth: 595 mm, Height: 11 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.