Philips logo

Philips 6600 series 32PHS6605/12 TV 81,3 cm (32") HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
236933
Info modified on:
04 Mar 2025, 13:59:27
Short summary description Philips 6600 series 32PHS6605/12 TV 81,3 cm (32") HD Smart TV Wi-Fi Black:

Philips 6600 series 32PHS6605/12, 81,3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6600 series 32PHS6605/12 TV 81,3 cm (32") HD Smart TV Wi-Fi Black:

Philips 6600 series 32PHS6605/12. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.