Philips logo

Philips 4100 series 32PHS4112/62 TV 81,3 cm (32") HD Black 230 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43101
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 4100 series 32PHS4112/62 TV 81,3 cm (32") HD Black 230 cd/m²:

Philips 4100 series 32PHS4112/62, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, Black

Long summary description Philips 4100 series 32PHS4112/62 TV 81,3 cm (32") HD Black 230 cd/m²:

Philips 4100 series 32PHS4112/62. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 230 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.