Philips logo

Philips 4000 series 32PHG4900/78 TV 81,3 cm (32") HD Black 280 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138276
Info modified on:
30 Oct 2024, 18:01:43
Short summary description Philips 4000 series 32PHG4900/78 TV 81,3 cm (32") HD Black 280 cd/m²:

Philips 4000 series 32PHG4900/78, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, SBTVD, Black

Long summary description Philips 4000 series 32PHG4900/78 TV 81,3 cm (32") HD Black 280 cd/m²:

Philips 4000 series 32PHG4900/78. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: SBTVD. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.