Philips logo

Philips 4300 series 32PHA4300/98 TV 81,3 cm (32") HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83112
Info modified on:
02 Nov 2024, 14:13:58
Short summary description Philips 4300 series 32PHA4300/98 TV 81,3 cm (32") HD Black:

Philips 4300 series 32PHA4300/98, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, Black

Long summary description Philips 4300 series 32PHA4300/98 TV 81,3 cm (32") HD Black:

Philips 4300 series 32PHA4300/98. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Native aspect ratio: 16:9. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.