Philips logo

Philips 5300 series 32PFS5362/12 TV 81,3 cm (32") Full HD Smart TV Wi-Fi Black 280 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116787
Info modified on:
27 May 2024, 13:18:21
Short summary description Philips 5300 series 32PFS5362/12 TV 81,3 cm (32") Full HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 5300 series 32PFS5362/12, 81,3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 5300 series 32PFS5362/12 TV 81,3 cm (32") Full HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 5300 series 32PFS5362/12. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.