Philips 7000 series 32PFL7606H/12, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
Philips 7000 series 32PFL7606H/12. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black