Philips logo

Philips 32PFL5605M/08 TV 81,3 cm (32") Full HD Black 500 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112725
Info modified on:
02 Nov 2024, 11:21:15
Short summary description Philips 32PFL5605M/08 TV 81,3 cm (32") Full HD Black 500 cd/m²:

Philips 32PFL5605M/08, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Philips 32PFL5605M/08 TV 81,3 cm (32") Full HD Black 500 cd/m²:

Philips 32PFL5605M/08. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 500 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.