Philips 32PFL3504D/F7, 80 cm (31.5"), 1366 x 768 pixels, HD, LCD, ATSC, Black
Philips 32PFL3504D/F7. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, Display brightness: 360 cd/m², Response time: 8 ms, Contrast ratio (typical): 2500:1. Digital signal format system: ATSC. Product colour: Black