Philips 3000 series 32PFL3208K/12, 81,3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black
Philips 3000 series 32PFL3208K/12. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black