Philips logo

Philips 32PF7411/10 TV 81,3 cm (32") HD Black 500 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117870
Info modified on:
14 Mar 2024, 18:32:09
Short summary description Philips 32PF7411/10 TV 81,3 cm (32") HD Black 500 cd/m²:

Philips 32PF7411/10, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 32PF7411/10 TV 81,3 cm (32") HD Black 500 cd/m²:

Philips 32PF7411/10. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.