Philips Evnia 5000 32M1C5500V/93, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black
Philips Evnia 5000 32M1C5500V/93. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black