Philips logo

Philips B Line 325B1L/00 computer monitor 80 cm (31.5") 2560 x 1440 pixels 2K Ultra HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
363659
Info modified on:
27 Apr 2025, 07:08:08
Short summary description Philips B Line 325B1L/00 computer monitor 80 cm (31.5") 2560 x 1440 pixels 2K Ultra HD LCD Black:

Philips B Line 325B1L/00, 80 cm (31.5"), 2560 x 1440 pixels, 2K Ultra HD, LCD, 4 ms, Black

Long summary description Philips B Line 325B1L/00 computer monitor 80 cm (31.5") 2560 x 1440 pixels 2K Ultra HD LCD Black:

Philips B Line 325B1L/00. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.