Philips logo

Philips 32PFL5403 81,3 cm (32") HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83512
Info modified on:
02 Dec 2020, 14:41:47
Short summary description Philips 32PFL5403 81,3 cm (32") HD Black 500 cd/m²:

Philips 32PFL5403, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 32PFL5403 81,3 cm (32") HD Black 500 cd/m²:

Philips 32PFL5403. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.