Philips Laserfax 920, Laser, 14,4 Kbit/s, MH, MMR, MR, 207 locations, Grey, 16 cpm
Philips Laserfax 920. Print technology: Laser, Modem speed: 14,4 Kbit/s, Fax coding methods: MH, MMR, MR. Product colour: Grey. Copy speed (black, normal quality, A4): 16 cpm, Maximum number of copies: 99 copies, Copier resize: 25 - 400%. ISO A-series sizes (A0...A9): A4. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 20 sheets