Philips 2000 series 27E1N2100D/11, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black
Philips 2000 series 27E1N2100D/11. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black