Philips logo

Philips 274E5QDAB/00 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81668
Info modified on:
27 May 2024, 13:30:58
Short summary description Philips 274E5QDAB/00 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Philips 274E5QDAB/00, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips 274E5QDAB/00 computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Philips 274E5QDAB/00. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.