Philips logo

Philips V Line 273V5LHAB/01 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91781
Info modified on:
27 Apr 2025, 07:14:41
Short summary description Philips V Line 273V5LHAB/01 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Philips V Line 273V5LHAB/01, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips V Line 273V5LHAB/01 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Philips V Line 273V5LHAB/01. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.