Philips logo

Philips 2900 series 26PFL2908H/12 TV 66 cm (26") HD Black 350 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150246
Info modified on:
04 Nov 2024, 10:14:26
Short summary description Philips 2900 series 26PFL2908H/12 TV 66 cm (26") HD Black 350 cd/m²:

Philips 2900 series 26PFL2908H/12, 66 cm (26"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 2900 series 26PFL2908H/12 TV 66 cm (26") HD Black 350 cd/m²:

Philips 2900 series 26PFL2908H/12. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.