Philips logo

Philips 244EL2SB/00 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84489
Info modified on:
31 May 2024, 09:34:57
Philips 244EL2SB/00 user manual (2.0 MB)
Product Brochure/Datasheet (715 KB)
Product Brochure/Datasheet (715 KB)
Short summary description Philips 244EL2SB/00 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Philips 244EL2SB/00, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips 244EL2SB/00 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Philips 244EL2SB/00. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.