Philips logo

Philips V Line 243V7QJABF/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
509618
Info modified on:
27 Apr 2025, 07:04:50
Short summary description Philips V Line 243V7QJABF/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Philips V Line 243V7QJABF/00, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Philips V Line 243V7QJABF/00 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Philips V Line 243V7QJABF/00. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.